Kyocera Corporation 10uF 50V 1.6 Ohm Capacitor TAP106K050SCS

Description
Cap Tant Solid 10uF 50V 10% (8 X 11.5mm) Radial 2.5mm 1.6 Ohm 125°C Bulk Product overview: TAP106K050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K050SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 50V 10% (8 X 11.5mm) Radial 2.5mm 1.6 Ohm 125°C Bulk Product overview: TAP106K050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K050SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 50V 1.6 Ohm Capacitor
59-TAP106K050SCS
10uF 50V 1.6 Ohm Capacitor 59-TAP106K050SCS
Cap Tant Solid 10uF 50V 10% (8 X 11.5mm) Radial 2.5mm 1.6 Ohm 125°C Bulk Product overview: TAP106K050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K050SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V 10% (8 X 11.5mm) Radial 2.5mm 1.6 Ohm 125°C Bulk Product overview: TAP106K050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K050SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1843-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1843-ND
Tantalum Capacitors 478-1843-ND
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm

10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm

Buy Now Datasheet
Capacitor - 16069858 - Radwell International
Willingboro, NJ, United States
Capacitor
16069858
Capacitor 16069858
CAPACITOR, RADIAL, TANTALUM, 10 UF, 50 VDC, 8 MM X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, 10 UF, 50 VDC, 8 MM X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 38H9224 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
38H9224
Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 38H9224
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP106K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K050SCS
Capacitors - Tantalum Capacitors TAP106K050SCS
CAP TANT 10UF 10% 50V RADIAL

CAP TANT 10UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - TAP106K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K050SCS
Tantalum Capacitors TAP106K050SCS
CAP TANT 10UF 10% 50V RADIAL

CAP TANT 10UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;10uF;TAP Series;Radial;Case J;+/-10%;50V;65VDC;1.6 Ohms ESR - 70195945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;10uF;TAP Series;Radial;Case J;+/-10%;50V;65VDC;1.6 Ohms ESR
70195945
Capacitor, Tantalum;10uF;TAP Series;Radial;Case J;+/-10%;50V;65VDC;1.6 Ohms ESR 70195945
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP106K050SCS 478-1843-ND 16069858 38H9224 TAP106K050SCS TAP106K050SCS 70195945
Product Name 10uF 50V 1.6 Ohm Capacitor Tantalum Capacitors Capacitor Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;10uF;TAP Series;Radial;Case J;+/-10%;50V;65VDC;1.6 Ohms ESR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers