Vishay Precision Group Aluminum Electrolytic Capacitors TVA1508

Description
20µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1508-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1508-ND
Aluminum Electrolytic Capacitors TVA1508-ND
20µF 250V Aluminum Electrolytic Capacitors Axial, Can

20µF 250V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
20UF 250V Capacitor
58-TVA1508
20UF 250V Capacitor 58-TVA1508
CAP ALUM 20UF 250V AXIAL Product overview: TVA1508 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1508 can be used for catalog matching and distributor lookup.

CAP ALUM 20UF 250V AXIAL Product overview: TVA1508 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1508 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 20Uf, 250V, Axial; Capacitance Vishay - 90F1427 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 250V, Axial; Capacitance Vishay
90F1427
Aluminum Electrolytic Capacitor, 20Uf, 250V, Axial; Capacitance Vishay 90F1427
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 250V, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 250V, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1508 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1508
Capacitors - Aluminum Electrolytic Capacitors TVA1508
CAP ALUM 20UF 250V AXIAL

CAP ALUM 20UF 250V AXIAL

Supplier's Site
Capacitor - 18384856 - Radwell International
Willingboro, NJ, United States
Capacitor
18384856
Capacitor 18384856
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 20UF, 250V, 11X39 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 20UF, 250V, 11X39 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1508-ND 58-TVA1508 90F1427 TVA1508 18384856
Product Name Aluminum Electrolytic Capacitors 20UF 250V Capacitor Aluminum Electrolytic Capacitor, 20Uf, 250V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details