Kyocera North America Capacitor TAJD226M025R

Description
MIN QTY 500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:25VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:25VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 16059286 - Radwell International
Willingboro, NJ, United States
Capacitor
16059286
Capacitor 16059286
MIN QTY 500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:25VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:25VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 16059286
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730291 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers