SMD Chip Tantalum 2312 10uF 20Vdc 10%
SMD Chip Tantalum 2312 10uF 20Vdc 10%
Cap Tant Solid 10uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC106K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106K020RNJ can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.2Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.2Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.2Ohm
CAP TANT 10UF 10% 20V 2312
TANTALUM CAPACITOR, TAJ SERIES, 20 VDC, +/- 10% TOLERANCE, 10 UF CAPACITANCE, LOW PROFILE, C CASE SIZE, -55 TO 125 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 10UF 10% 20V 2312
CAP TANT 10UF 10% 20V 2312
TANTALUM CAPACITOR, 10UF, 20V, 1.2 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 20V, 1.2 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 10UF 10% 20V 2312
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Radwell International | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1364573 | 59-TAJC106K020RNJ | 478-1699-6-ND | 478-1699-2-ND | TAJC106K020RNJ | 21337325 | 66-TAJC106K020RNJ | TAJC106K020RNJ | 10R5838 | 94W9685 | TAJC106K020RNJ |
| Product Name | Tantalum Capacitors | SMD 10uF 20V 1.2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor | CAP TANT 10UF 10% 20V 2312 | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 20V, 1.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | Automotive | General Purpose | General Purpose | ||||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum |