Kyocera Corporation 47uF 25V 1 Ohm Capacitor TAP476K025CCS

Description
Cap Tant Solid 47uF 25V 10% (9 X 14.5mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP476K025CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025CCS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 47uF 25V 10% (9 X 14.5mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP476K025CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025CCS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAP476K025CCS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF with a tolerance of ±10% and a rated voltage of 25V. This component is designed for high reliability and stability, operating within a temperature range of -55°C to +125°C. It has a low leakage current and low impedance, making it suitable for various applications requiring compact size and efficient performance. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its construction includes a flame-retardant coating, ensuring safety in various environments. The TAP series capacitors are also available in multiple case sizes and capacitance values, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The TAP476K025CCS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF with a tolerance of ±10% and a rated voltage of 25V. This component is designed for high reliability and stability, operating within a temperature range of -55°C to +125°C. It has a low leakage current and low impedance, making it suitable for various applications requiring compact size and efficient performance. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its construction includes a flame-retardant coating, ensuring safety in various environments. The TAP series capacitors are also available in multiple case sizes and capacitance values, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 25V 1 Ohm Capacitor
59-TAP476K025CCS
47uF 25V 1 Ohm Capacitor 59-TAP476K025CCS
Cap Tant Solid 47uF 25V 10% (9 X 14.5mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP476K025CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025CCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V 10% (9 X 14.5mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP476K025CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K025CCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP476K025CCS - 899045-TAP476K025CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476K025CCS
899045-TAP476K025CCS
Tantalum Capacitors - TAP476K025CCS 899045-TAP476K025CCS
Manufacturer: AVX Corporation Win Source Part Number: 899045-TAP476K025CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040

Manufacturer: AVX Corporation
Win Source Part Number: 899045-TAP476K025CCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040

Buy Now Datasheet
Tantalum Capacitors - 478-4181-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4181-ND
Tantalum Capacitors 478-4181-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm

47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP476K025CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K025CCS
Tantalum Capacitors TAP476K025CCS
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor - 16075779 - Radwell International
Willingboro, NJ, United States
Capacitor
16075779
Capacitor 16075779
TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL, CAPACITANCE:47F, VOLTAGE RATING:25V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL, CAPACITANCE:47F, VOLTAGE RATING:25V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476K025CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K025CCS
Capacitors - Tantalum Capacitors TAP476K025CCS
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 35K1048 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx
35K1048
Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx 35K1048
TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
CAP TANT 47UF 10% 25V RADIAL - 66-TAP476K025CCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10% 25V RADIAL
66-TAP476K025CCS
CAP TANT 47UF 10% 25V RADIAL 66-TAP476K025CCS
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site
Capacitor, Tantalum;47uF;TAP Series;Radial;Case M;+/-10%;25V;33VDC;1 Ohms ESR;0 - 70195647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;47uF;TAP Series;Radial;Case M;+/-10%;25V;33VDC;1 Ohms ESR;0
70195647
Capacitor, Tantalum;47uF;TAP Series;Radial;Case M;+/-10%;25V;33VDC;1 Ohms ESR;0 70195647
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP476K025CCS 899045-TAP476K025CCS 478-4181-ND TAP476K025CCS 16075779 TAP476K025CCS 35K1048 66-TAP476K025CCS 70195647
Product Name 47uF 25V 1 Ohm Capacitor Tantalum Capacitors - TAP476K025CCS Tantalum Capacitors Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx CAP TANT 47UF 10% 25V RADIAL Capacitor, Tantalum;47uF;TAP Series;Radial;Case M;+/-10%;25V;33VDC;1 Ohms ESR;0
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Bulk Bulk Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - T491A475K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details