Cap Tant Solid 22uF 16V 10%( 6 X 11.5mm) Radial 5mm 2 Ohm 125°C Bulk Product overview: TAP226K016CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K016CCS can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
TANTALUM CAPACITOR, 22UF, 16V, 2 OHM, 0.1, RADIAL, CAPACITANCE:22UF, VOLTAGE RATING:16V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 22UF 10% 16V RADIAL
TANTALUM CAPACITOR, 22UF, 16V, 2 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
CAP, 22µF, 16V, 10% ROHS COMPLIANT: YES
CAP TANT 22UF 10% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP226K016CCS | 478-4174-ND | 16080180 | TAP226K016CCS | 97C8644 | 17AC0739 | TAP226K016CCS |
| Product Name | 22uF 16V 2 Ohm Capacitor | Tantalum Capacitors | Capacitor | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 16V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Cap, 22Μf, 16V, 10% Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 16 volts | 16 volts | 16 volts | ||||
| Packing Method | Bulk | Bulk | Bulk; Bulk |