Vishay Intertechnology, Inc. 300UF 50V Capacitor TVA1312.1

Description
CAP ALUM 300UF 50V AXIAL Product overview: TVA1312.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 300UF 50V AXIAL Product overview: TVA1312.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300UF 50V Capacitor
58-TVA1312.1
300UF 50V Capacitor 58-TVA1312.1
CAP ALUM 300UF 50V AXIAL Product overview: TVA1312.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312.1 can be used for catalog matching and distributor lookup.

CAP ALUM 300UF 50V AXIAL Product overview: TVA1312.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1312.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1312.1-ND
Aluminum Electrolytic Capacitors TVA1312.1-ND
300µF 50V Aluminum Electrolytic Capacitors Axial, Can

300µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 300Uf, 50V, Axial; Capacitance Vishay - 07J9526 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 300Uf, 50V, Axial; Capacitance Vishay
07J9526
Aluminum Electrolytic Capacitor, 300Uf, 50V, Axial; Capacitance Vishay 07J9526
ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 50V, AXIAL; Capacitance:300µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 50V, AXIAL; Capacitance:300µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1312.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1312.1
Capacitors - Aluminum Electrolytic Capacitors TVA1312.1
CAP ALUM 300UF 50V AXIAL

CAP ALUM 300UF 50V AXIAL

Supplier's Site
Capacitor - 18393409 - Radwell International
Willingboro, NJ, United States
Capacitor
18393409
Capacitor 18393409
CAPACITOR, ALUMINUM ELECTROLYTIC, 300UF 50V, 20%, TVA SERIES, AXIAL, 5MM X 11MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 300UF 50V, 20%, TVA SERIES, AXIAL, 5MM X 11MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1312.1 TVA1312.1-ND 07J9526 TVA1312.1 18393409
Product Name 300UF 50V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 300Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 300 microF 300 microF 300 microF 300 microF 300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details