Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCD1C221MCL6GS

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-6368-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6368-6-ND
Aluminum Electrolytic Capacitors 493-6368-6-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6368-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6368-2-ND
Aluminum Electrolytic Capacitors 493-6368-2-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6368-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6368-1-ND
Aluminum Electrolytic Capacitors 493-6368-1-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 1872209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1872209
Aluminium Capacitors 1872209
Capacitor Alu SMD -55°C to 105°C 16V 220

Capacitor Alu SMD -55°C to 105°C 16V 220

Supplier's Site
Aluminium Capacitors - 1872328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1872328
Aluminium Capacitors 1872328
Capacitor Alu SMD -55°C to 105°C 16V 220

Capacitor Alu SMD -55°C to 105°C 16V 220

Supplier's Site
Aluminium Capacitors - 1872328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1872328P
Aluminium Capacitors 1872328P
Capacitor Alu SMD -55°C to 105°C 16V 220

Capacitor Alu SMD -55°C to 105°C 16V 220

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UCD1C221MCL6GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCD1C221MCL6GS
Capacitors - Aluminum Electrolytic Capacitors UCD1C221MCL6GS
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Capacitor - 43896170 - Radwell International
Willingboro, NJ, United States
Capacitor
43896170
Capacitor 43896170
CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 16V, 20%, UCD SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD 8MM X 6.5MM, LAND SIZE: 8.30MM X 8.30MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 16V, 20%, UCD SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD 8MM X 6.5MM, LAND SIZE: 8.30MM X 8.30MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Alum Elect, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R7034 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R7034
Capacitor Alum Elect, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R7034
CAPACITOR ALUM ELECT, 220UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UCD Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 220UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UCD Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-6368-6-ND 493-6368-2-ND 1872209 1872328P UCD1C221MCL6GS 43896170 58R7034
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Capacitor Alum Elect, 220Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details