KEMET Electronics Corporation Capacitor T212B396K010MS

Description
CAPACITOR, TANTALUM, 39 UF, 10 V, AXIAL, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR, TANTALUM, 39 UF, 10 V, AXIAL, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 66792934 - Radwell International
Willingboro, NJ, United States
Capacitor
66792934
Capacitor 66792934
CAPACITOR, TANTALUM, 39 UF, 10 V, AXIAL, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, TANTALUM, 39 UF, 10 V, AXIAL, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, Tantalum, 39Uf, 10V, Axial; Capacitance Kemet - 08B8637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 39Uf, 10V, Axial; Capacitance Kemet
08B8637
Cap, Tantalum, 39Uf, 10V, Axial; Capacitance Kemet 08B8637
CAP, TANTALUM, 39UF, 10V, AXIAL; Capacitance:39µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.1ohm; Failure Rate:M; Ripple Current:218mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, TANTALUM, 39UF, 10V, AXIAL; Capacitance:39µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.1ohm; Failure Rate:M; Ripple Current:218mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66792934 08B8637
Product Name Capacitor Cap, Tantalum, 39Uf, 10V, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 39 microF 39 microF
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details