Vishay Precision Group Aluminum Electrolytic Capacitors TE1504-E3

Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1504-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1504-E3-ND
Aluminum Electrolytic Capacitors TE1504-E3-ND
5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
150V 5uF Capacitor
58-TE1504-E3
150V 5uF Capacitor 58-TE1504-E3
150V 5uF Axial Aluminum Electrolytic Capacitor Product overview: TE1504-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 5uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1504-E3 can be used for catalog matching and distributor lookup.

150V 5uF Axial Aluminum Electrolytic Capacitor Product overview: TE1504-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 5uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1504-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 31522102 - Radwell International
Willingboro, NJ, United States
Capacitor
31522102
Capacitor 31522102
CAPACITOR ALUM ELEC 5UF, 150V, +75, -10%, AXIAL; CAPACITANCE:5ªF; CAPACITANCE TOLERANCE:+75%, -10%; VOLTAGE RATING:150V; LIFE TIME @ TEMPERATURE:2000. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC 5UF, 150V, +75, -10%, AXIAL; CAPACITANCE:5ªF; CAPACITANCE TOLERANCE:+75%, -10%; VOLTAGE RATING:150V; LIFE TIME @ TEMPERATURE:2000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1504-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1504-E3
Capacitors - Aluminum Electrolytic Capacitors TE1504-E3
CAP ALUM 5UF 150V AXIAL

CAP ALUM 5UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1504-E3-ND 58-TE1504-E3 31522102 TE1504-E3
Product Name Aluminum Electrolytic Capacitors 150V 5uF Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5 microF 5 microF 2.00E9 microF 5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details