Vishay Precision Group Aluminum Electrolytic Capacitors TE1304.2-E3

Description
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1304.2-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1304.2-E3-ND
Aluminum Electrolytic Capacitors TE1304.2-E3-ND
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
15UF 50V Capacitor
58-TE1304.2-E3
15UF 50V Capacitor 58-TE1304.2-E3
CAP ALUM 15UF 50V AXIAL Product overview: TE1304.2-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1304.2-E3 can be used for catalog matching and distributor lookup.

CAP ALUM 15UF 50V AXIAL Product overview: TE1304.2-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1304.2-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1304.2-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1304.2-E3
Capacitors - Aluminum Electrolytic Capacitors TE1304.2-E3
CAP ALUM 15UF 50V AXIAL

CAP ALUM 15UF 50V AXIAL

Supplier's Site
Capacitor - 31522094 - Radwell International
Willingboro, NJ, United States
Capacitor
31522094
Capacitor 31522094
CAPACITOR, ALUMINUM ELECTROLYTIC, 15 UF, 50 VDC, AXIAL, 8X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 15 UF, 50 VDC, AXIAL, 8X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1304.2-E3-ND 58-TE1304.2-E3 TE1304.2-E3 31522094
Product Name Aluminum Electrolytic Capacitors 15UF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details