Cap Tant Solid 5.6uF 35V 10% (4.57 X 10.67mm) Axial 125°C Bulk Product overview: T322D565K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322D565K035AT can be used for catalog matching and distributor lookup.
5.6µF Molded Tantalum Capacitors 35V Axial 3Ohm @ 100kHz
CAPACITOR TANT, 5.6UF, 35V, 3 OHM, 0.1, AXIAL; Capacitance:5.6µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: Yes
TANTALUM CAPACITORS - AXIAL 35V 5.6UF 10% 4.5X10.67. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 5.6UF 10% 35V AXIAL
CAP TANT 5.6UF 10% 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T322D565K035AT | 399-13610-ND | 83K3311 | 16293045 | T322D565K035AT | T322D565K035AT |
| Product Name | 5.6uF 35V Capacitor | Tantalum Capacitors | Capacitor Tant, 5.6Uf, 35V, 3 Ohm, 0.1, Axial; Capacitance Kemet | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | 1.07E7 microF | 5.6 microF | 5.6 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |