Tantalum Capacitor 4.7uF 25V 10% SMD 6032 125C Product overview: T491C475K025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475K025AS can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm
DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, SMD, 4.7UF, 25V, 6 X 3.2 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 4.7UF 10% 25V 2312
CAP TANT 4.7UF 10% 25V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T491C475K025AS | 399-1629-2-ND | 55083269 | T491C475K025AS | T491C475K025AS |
| Product Name | SMD 4.7uF 25V Capacitor | Tantalum Capacitors | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |