Kyocera Corporation Tantalum Capacitors TAP226K025SCS

Description
KYOCERA AVX TAP226K025SCS
Request a Quote Datasheet
Description
KYOCERA AVX TAP226K025SCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349437
Tantalum Capacitors 1349437
KYOCERA AVX TAP226K025SCS

KYOCERA AVX TAP226K025SCS

Supplier's Site
Tantalum Capacitors - 1349850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349850
Tantalum Capacitors 1349850
KYOCERA AVX TAP226K025SCS

KYOCERA AVX TAP226K025SCS

Supplier's Site
Tantalum Capacitors - 478-1877-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1877-ND
Tantalum Capacitors 478-1877-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP226K025SCS - 757115-TAP226K025SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP226K025SCS
757115-TAP226K025SCS
Tantalum Capacitors - TAP226K025SCS 757115-TAP226K025SCS
Manufacturer: AVX Corporation Win Source Part Number: 757115-TAP226K025SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 1.5 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: H Size: 0.276" Dia (7.00mm) Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.413" (10.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TB22 / 25K1; NDTM226K25F1TRF; NDTM226K25; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 757115-TAP226K025SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 1.5 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: H
Size: 0.276" Dia (7.00mm)
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.413" (10.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): TB22 / 25K1; NDTM226K25F1TRF; NDTM226K25;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
22uF 25V 1.5 Ohm Capacitor
59-TAP226K025SCS
22uF 25V 1.5 Ohm Capacitor 59-TAP226K025SCS
Cap Tant Solid 22uF 25V 10% (7 X 10.5mm) Radial 2.5mm 1.5 Ohm 125°C Bulk Product overview: TAP226K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K025SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 25V 10% (7 X 10.5mm) Radial 2.5mm 1.5 Ohm 125°C Bulk Product overview: TAP226K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 25V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 25V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K025SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226K025SCS
Capacitors - Tantalum Capacitors TAP226K025SCS
CAP TANT 22UF 10% 25V RADIAL

CAP TANT 22UF 10% 25V RADIAL

Supplier's Site
Capacitor, Tantalum;22uF;TAP Series;Radial;Case H;+/-10%;25V;33VDC;1.5 Ohms ESR - 70195925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;22uF;TAP Series;Radial;Case H;+/-10%;25V;33VDC;1.5 Ohms ESR
70195925
Capacitor, Tantalum;22uF;TAP Series;Radial;Case H;+/-10%;25V;33VDC;1.5 Ohms ESR 70195925
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitor - 16080224 - Radwell International
Willingboro, NJ, United States
Capacitor
16080224
Capacitor 16080224
CAPACITOR, RADIAL, TANTALUM, 22 UF, 25 VDC, 7 MM X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, 22 UF, 25 VDC, 7 MM X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4916 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4916
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4916
TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP226K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K025SCS
Tantalum Capacitors TAP226K025SCS
CAP TANT 22UF 10% 25V RADIAL

CAP TANT 22UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349437 478-1877-ND 757115-TAP226K025SCS 59-TAP226K025SCS TAP226K025SCS 70195925 16080224 54J4916 TAP226K025SCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAP226K025SCS 22uF 25V 1.5 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor, Tantalum;22uF;TAP Series;Radial;Case H;+/-10%;25V;33VDC;1.5 Ohms ESR Capacitor Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers