AVX Corporation Tantalum Capacitors TAP227K010CCS

Description
220µF Conformal Coated Tantalum Capacitors 10V Radial 600mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V Radial 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1881-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1881-ND
Tantalum Capacitors 478-1881-ND
220µF Conformal Coated Tantalum Capacitors 10V Radial 600mOhm

220µF Conformal Coated Tantalum Capacitors 10V Radial 600mOhm

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 10V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4993 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4993
Tantalum Capacitor, 220Uf, 10V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4993
TANTALUM CAPACITOR, 220UF, 10V, 0.6 OHM, 0.1, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.6 OHM, 0.1, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP227K010CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP227K010CCS
Capacitors - Tantalum Capacitors TAP227K010CCS
CAP TANT 220UF 10% 10V RADIAL

CAP TANT 220UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - TAP227K010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227K010CCS
Tantalum Capacitors TAP227K010CCS
CAP TANT 220UF 10% 10V RADIAL

CAP TANT 220UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitor - 16080348 - Radwell International
Willingboro, NJ, United States
Capacitor
16080348
Capacitor 16080348
CAPACITOR, RADIAL, TANTALUM, 220UF, 10V, 10%, 5 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, 220UF, 10V, 10%, 5 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1881-ND 54J4993 TAP227K010CCS TAP227K010CCS 16080348
Product Name Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details