20µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Leaded 150V 20uF Product overview: TE1509 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 20uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1509 can be used for catalog matching and distributor lookup.
CAP ALUM 20UF 150V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 150V, +75, -10%, AXIAL; CAPACITANCE:20UF; VOLTAGE RATING:150V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:9.779MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 150V, +75, -10%, AXIAL; Capacitance:20µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TE1509-ND | 58-TE1509 | TE1509 | 20907029 | 18F030 |
| Product Name | Aluminum Electrolytic Capacitors | 150V 20uF Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 20Uf, 150V, +75, -10%, Axial; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |