Vishay Intertechnology, Inc. 75uF 50V Capacitor TVA1309.4

Description
Cap Aluminum Lytic 75uF 50V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1309.4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1309.4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 75uF 50V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1309.4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1309.4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75uF 50V Capacitor
58-TVA1309.4
75uF 50V Capacitor 58-TVA1309.4
Cap Aluminum Lytic 75uF 50V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1309.4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1309.4 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 75uF 50V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1309.4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1309.4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1309.4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1309.4-ND
Aluminum Electrolytic Capacitors TVA1309.4-ND
75µF 50V Aluminum Electrolytic Capacitors Axial, Can

75µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Cap, Alu Elec, 75Uf, 50V, Axial; Capacitance Vishay - 66C2185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 75Uf, 50V, Axial; Capacitance Vishay
66C2185
Cap, Alu Elec, 75Uf, 50V, Axial; Capacitance Vishay 66C2185
CAP, ALU ELEC, 75UF, 50V, AXIAL; Capacitance:75µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 75UF, 50V, AXIAL; Capacitance:75µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1309.4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1309.4
Capacitors - Aluminum Electrolytic Capacitors TVA1309.4
CAP ALUM 75UF 50V AXIAL

CAP ALUM 75UF 50V AXIAL

Supplier's Site
Capacitor - 41857850 - Radwell International
Willingboro, NJ, United States
Capacitor
41857850
Capacitor 41857850
CAP, ALU ELEC, 75UF, 50V, AXIAL; CAPACITANCE:75UF; VOLTAGE RATING:50V; PRODUCT RANGE:ATOM TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:9.525MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, ALU ELEC, 75UF, 50V, AXIAL; CAPACITANCE:75UF; VOLTAGE RATING:50V; PRODUCT RANGE:ATOM TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:9.525MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1309.4 TVA1309.4-ND 66C2185 TVA1309.4 41857850
Product Name 75uF 50V Capacitor Aluminum Electrolytic Capacitors Cap, Alu Elec, 75Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 75 microF 75 microF 75 microF 75 microF 75 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details