Vishay Intertechnology, Inc. Automotive SMD 33uF 25V Capacitor TH3D336K025C0500

Description
Cap Tant Solid 33uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.5 Ohm 150°C Automotive T/R Product overview: TH3D336K025C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D336K025C0500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.5 Ohm 150°C Automotive T/R Product overview: TH3D336K025C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D336K025C0500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 33uF 25V Capacitor
59-TH3D336K025C0500
Automotive SMD 33uF 25V Capacitor 59-TH3D336K025C0500
Cap Tant Solid 33uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.5 Ohm 150°C Automotive T/R Product overview: TH3D336K025C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D336K025C0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.5 Ohm 150°C Automotive T/R Product overview: TH3D336K025C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3D336K025C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum Capacitors
Capacitors Tantalum Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sprague Category: Capacitors Tantalum Capacitors Series: TANTAMOUNT®, TH3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 25 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Sprague
Category: Capacitors Tantalum Capacitors
Series: TANTAMOUNT®, TH3
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 25 V

Buy Now Datasheet
Tantalum Capacitors - 718-1272-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1272-6-ND
Tantalum Capacitors 718-1272-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1272-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1272-2-ND
Tantalum Capacitors 718-1272-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1272-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1272-1-ND
Tantalum Capacitors 718-1272-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitor - 39149018 - Radwell International
Willingboro, NJ, United States
Capacitor
39149018
Capacitor 39149018
(PRICE/TC) CAP, 33UF, 25V, TANT, CASE D; CAPACITANCE:33µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:TH3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 33UF, 25V, TANT, CASE D; CAPACITANCE:33µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:TH3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay - 68AJ2742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay
68AJ2742
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay 68AJ2742
CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA; Case Size:2917 RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay - 76R6835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay
76R6835
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay 76R6835
CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA; Case Size:2917 RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TH3D336K025C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3D336K025C0500
Capacitors - Tantalum Capacitors TH3D336K025C0500
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TH3D336K025C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3D336K025C0500
Tantalum Capacitors TH3D336K025C0500
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TH3D336K025C0500 718-1272-6-ND 718-1272-2-ND 39149018 68AJ2742 TH3D336K025C0500 TH3D336K025C0500
Product Name Automotive SMD 33uF 25V Capacitor Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - 1814602 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details