Kyocera Corporation SMD 22uF 25V 0.9 Ohm Capacitor TAJD226M025RNJ

Description
Cap Tant Solid 22uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD226M025RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD226M025RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 25V 0.9 Ohm Capacitor
59-TAJD226M025RNJ
SMD 22uF 25V 0.9 Ohm Capacitor 59-TAJD226M025RNJ
Cap Tant Solid 22uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD226M025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD226M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD226M025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3926-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3926-2-ND
Tantalum Capacitors 478-3926-2-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3926-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3926-1-ND
Tantalum Capacitors 478-3926-1-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3926-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3926-6-ND
Tantalum Capacitors 478-3926-6-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJD226M025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD226M025RNJ
Tantalum Capacitors TAJD226M025RNJ
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD226M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD226M025RNJ
Tantalum Capacitors TAJD226M025RNJ
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 60R5994 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx
60R5994
Tantalum Capacitor, 22Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx 60R5994
TANTALUM CAPACITOR, 22UF, 25V, 0.9 OHM, 0.2, 2917; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 0.9 OHM, 0.2, 2917; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 20J4979 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
20J4979
Tantalum Capacitor, 22Uf, 25V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 20J4979
TANTALUM CAPACITOR, 22UF, 25V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 85R5576 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
85R5576
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 85R5576
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 20%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 20%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 21364722 - Radwell International
Willingboro, NJ, United States
Capacitor
21364722
Capacitor 21364722
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 22 F, 20%, 25 V, 2917 [7343 METRIC], D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 22 F, 20%, 25 V, 2917 [7343 METRIC], D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAJD226M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD226M025RNJ
Capacitors - Tantalum Capacitors TAJD226M025RNJ
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJD226M025RNJ 478-3926-2-ND 478-3926-6-ND TAJD226M025RNJ TAJD226M025RNJ 60R5994 85R5576 21364722 TAJD226M025RNJ
Product Name SMD 22uF 25V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers