Al cap Radial CS series 450V 68uF
Al cap Radial CS series 450V 68uF
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
ELECTROLYTIC CAPACITOR, CAPACITANCE 68F, VOLTAGE 450V DC, THROUGH HOLE, LIFETIME 10000H, TOLERANCE 20%, RIPPLE CURRENT 1.575A. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 450V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 68UF 20% 450V RADIAL
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7152338 | 493-13090-ND | 43889997 | 58R7192 | UCS2W680MHD |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 68Uf, 450V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |