50µF 150V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 50UF 150V AXIAL Product overview: TVA1414 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1414 can be used for catalog matching and distributor lookup.
CAP ALUM 50UF 150V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 150V, 50UF, 11X38 MM, ROHS. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 150V, AXIAL; Capacitance:50µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1414-ND | 58-TVA1414 | TVA1414 | 18393209 | 18F230 |
| Product Name | Aluminum Electrolytic Capacitors | 50UF 150V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 50Uf, 150V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |