Kyocera Corporation Tantalum Capacitors - TAJD336M035RNJ TAJD336M035RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 796249-TAJD336M035RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 900 mOhm Manufacturer Size Code: D Family Name: TAJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TAJD336M035TNJV; TAJD336M035UNJV; PCT33/35DM; TA035TCM336MDR; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796249-TAJD336M035RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 900 mOhm Manufacturer Size Code: D Family Name: TAJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TAJD336M035TNJV; TAJD336M035UNJV; PCT33/35DM; TA035TCM336MDR; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD336M035RNJ - 796249-TAJD336M035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJD336M035RNJ
796249-TAJD336M035RNJ
Tantalum Capacitors - TAJD336M035RNJ 796249-TAJD336M035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796249-TAJD336M035RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 900 mOhm Manufacturer Size Code: D Family Name: TAJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TAJD336M035TNJV; TAJD336M035UNJV; PCT33/35DM; TA035TCM336MDR; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796249-TAJD336M035RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 900 mOhm
Manufacturer Size Code: D
Family Name: TAJ
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TAJD336M035TNJV; TAJD336M035UNJV; PCT33/35DM; TA035TCM336MDR;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-3932-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3932-2-ND
Tantalum Capacitors 478-3932-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3932-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3932-6-ND
Tantalum Capacitors 478-3932-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3932-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3932-1-ND
Tantalum Capacitors 478-3932-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 35V 0.9 Ohm Capacitor
59-TAJD336M035RNJ
SMD 33uF 35V 0.9 Ohm Capacitor 59-TAJD336M035RNJ
Cap Tant Solid 33uF 35V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD336M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD336M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 35V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD336M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD336M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJD336M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD336M035RNJ
Tantalum Capacitors TAJD336M035RNJ
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD336M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD336M035RNJ
Capacitors - Tantalum Capacitors TAJD336M035RNJ
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TAJD336M035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD336M035RNJ
Tantalum Capacitors TAJD336M035RNJ
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 65M4880 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
65M4880
Tantalum Capacitor, 33Uf, 35V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 65M4880
TANTALUM CAPACITOR, 33UF, 35V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 20%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 95W8763 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 20%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
95W8763
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 20%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 95W8763
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 20%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 20%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 21373164 - Radwell International
Willingboro, NJ, United States
Capacitor
21373164
Capacitor 21373164
(PRICE/TR) TANTALUM CAPACITOR, 33UF, 35V, 0.9 OHM, 0.2, 2917, FULL REEL, CAPACITANCE:33¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) TANTALUM CAPACITOR, 33UF, 35V, 0.9 OHM, 0.2, 2917, FULL REEL, CAPACITANCE:33¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796249-TAJD336M035RNJ 478-3932-2-ND 478-3932-6-ND 59-TAJD336M035RNJ TAJD336M035RNJ TAJD336M035RNJ TAJD336M035RNJ 65M4880 95W8763 21373164
Product Name Tantalum Capacitors - TAJD336M035RNJ Tantalum Capacitors Tantalum Capacitors SMD 33uF 35V 0.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 33 F, 20%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers