Vishay Intertechnology, Inc. 20UF 100V Capacitor TE1409

Description
CAP ALUM 20UF 100V AXIAL Product overview: TE1409 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1409 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 20UF 100V AXIAL Product overview: TE1409 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1409 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20UF 100V Capacitor
58-TE1409
20UF 100V Capacitor 58-TE1409
CAP ALUM 20UF 100V AXIAL Product overview: TE1409 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1409 can be used for catalog matching and distributor lookup.

CAP ALUM 20UF 100V AXIAL Product overview: TE1409 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1409 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TE1409-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1409-ND
Aluminum Electrolytic Capacitors TE1409-ND
20µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

20µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 20Uf, 100V, +75, -10%, Axial; Capacitance Vishay - 18F875 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 100V, +75, -10%, Axial; Capacitance Vishay
18F875
Aluminum Electrolytic Capacitor 20Uf, 100V, +75, -10%, Axial; Capacitance Vishay 18F875
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 100V, +75, -10%, AXIAL; Capacitance:20µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 100V, +75, -10%, AXIAL; Capacitance:20µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site
Capacitor - 18389875 - Radwell International
Willingboro, NJ, United States
Capacitor
18389875
Capacitor 18389875
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 100V, +75, -10%, AXIAL; CAPACITANCE:20UF; VOLTAGE RATING:100V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:9.779MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 100V, +75, -10%, AXIAL; CAPACITANCE:20UF; VOLTAGE RATING:100V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:9.779MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TE1409 TE1409-ND 18F875 18389875
Product Name 20UF 100V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 20Uf, 100V, +75, -10%, Axial; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF
Capacitance Tolerance -10 (+/- %) 50 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details