Kyocera Corporation Tantalum Capacitors TPSD227K004R0100

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2382-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2382-2-ND
Tantalum Capacitors 478-2382-2-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD227K004R0100 - 708201-TPSD227K004R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD227K004R0100
708201-TPSD227K004R0100
Tantalum Capacitors - TPSD227K004R0100 708201-TPSD227K004R0100
Manufacturer: AVX Corporation Win Source Part Number: 708201-TPSD227K004R0 100 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±10% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708201-TPSD227K004R0100
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±10%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSD227K004R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227K004R0100
Tantalum Capacitors TPSD227K004R0100
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8924
Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8924
CAPACITOR TANT, 220UF, 4V, 0.1 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 0.1 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 16086958 - Radwell International
Willingboro, NJ, United States
Capacitor
16086958
Capacitor 16086958
PRICE/EA (MIN PURCH= 500) CAPACITOR TANT, 220UF, 4V, 0.1OHM, 2917; CAPACITANCE:220 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:4V; ESR:0.1OHM; CAPACI. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 500) CAPACITOR TANT, 220UF, 4V, 0.1OHM, 2917; CAPACITANCE:220 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:4V; ESR:0.1OHM; CAPACI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD227K004R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227K004R0100
Capacitors - Tantalum Capacitors TPSD227K004R0100
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2382-2-ND 708201-TPSD227K004R0100 TPSD227K004R0100 54J8924 16086958 TPSD227K004R0100
Product Name Tantalum Capacitors Tantalum Capacitors - TPSD227K004R0100 Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 2.20E8 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers