2000µF 25V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 2000UF 25V AXIAL Product overview: TVA1213 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1213 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 25V, AXIAL; Capacitance:2000µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 2000UF 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 25V, AXIAL; CAPACITANCE:2000UF; VOLTAGE RATING:25V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1213-ND | 58-TVA1213 | 90F1430 | TVA1213 | 18393372 |
| Product Name | Aluminum Electrolytic Capacitors | 2000UF 25V Capacitor | Aluminum Electrolytic Capacitor, 2000Uf, 25V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF | 2000 microF | 2000 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |