Kyocera Corporation Tantalum Capacitors TPSD336K035R0300

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TPS Series, features a capacitance of 33 µF with a tolerance of ±10% and a rated voltage of 35 V. It is designed for automotive applications, ensuring low equivalent series resistance (ESR) and robust performance. The capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for demanding environments. It is compliant with RoHS standards, indicating that it meets environmental regulations regarding hazardous substances. The component is packaged in a 2917 (7343 Metric) case size, facilitating surface mount assembly. This capacitor is ideal for applications such as power supplies, battery management systems, and DC/DC converters, where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TPS Series, features a capacitance of 33 µF with a tolerance of ±10% and a rated voltage of 35 V. It is designed for automotive applications, ensuring low equivalent series resistance (ESR) and robust performance. The capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for demanding environments. It is compliant with RoHS standards, indicating that it meets environmental regulations regarding hazardous substances. The component is packaged in a 2917 (7343 Metric) case size, facilitating surface mount assembly. This capacitor is ideal for applications such as power supplies, battery management systems, and DC/DC converters, where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2416-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2416-6-ND
Tantalum Capacitors 478-2416-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2416-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2416-2-ND
Tantalum Capacitors 478-2416-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2416-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2416-1-ND
Tantalum Capacitors 478-2416-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 35V 0.3 Ohm Capacitor
59-TPSD336K035R0300
SMD 33uF 35V 0.3 Ohm Capacitor 59-TPSD336K035R0300
Cap Tant Solid 33uF 35V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336K035R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K035R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 35V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336K035R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K035R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1359942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359942P
Tantalum Capacitors 1359942P
Tantalum Capacitor 2917 33uF 35Vdc 10%

Tantalum Capacitor 2917 33uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - TPSD336K035R0300 - 708207-TPSD336K035R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD336K035R0300
708207-TPSD336K035R0300
Tantalum Capacitors - TPSD336K035R0300 708207-TPSD336K035R0300
Manufacturer: AVX Corporation Win Source Part Number: 708207-TPSD336K035R0 300 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708207-TPSD336K035R0300
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSD336K035R0300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD336K035R0300
Tantalum Capacitors TPSD336K035R0300
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 28C7869 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
28C7869
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 28C7869
TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 59M2788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
59M2788
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 59M2788
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD336K035R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336K035R0300
Tantalum Capacitors TPSD336K035R0300
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor - 16087102 - Radwell International
Willingboro, NJ, United States
Capacitor
16087102
Capacitor 16087102
CAPACITOR, SMD, TANTALUM, 33UF, 35V, CASE CODE 2917. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 33UF, 35V, CASE CODE 2917. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD336K035R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336K035R0300
Capacitors - Tantalum Capacitors TPSD336K035R0300
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2416-6-ND 478-2416-2-ND 59-TPSD336K035R0300 1359942P 708207-TPSD336K035R0300 TPSD336K035R0300 28C7869 59M2788 TPSD336K035R0300 16087102 TPSD336K035R0300
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 35V 0.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TPSD336K035R0300 Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 2.92E9 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details