Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1704

Description
8µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
8µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-TVA1704-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1704-ND
Aluminum Electrolytic Capacitors 718-TVA1704-ND
8µF 450V Aluminum Electrolytic Capacitors Axial, Can

8µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
8uF 450V Capacitor
58-TVA1704
8uF 450V Capacitor 58-TVA1704
Cap Aluminum Lytic 8uF 450V (12.319 X 44.45mm) Axial 85°C Product overview: TVA1704 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1704 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 8uF 450V (12.319 X 44.45mm) Axial 85°C Product overview: TVA1704 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1704 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 8Uf, 450V, Axial; Capacitance Vishay - 18F225 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 8Uf, 450V, Axial; Capacitance Vishay
18F225
Aluminum Electrolytic Capacitor, 8Uf, 450V, Axial; Capacitance Vishay 18F225
ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1704 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1704
Capacitors - Aluminum Electrolytic Capacitors TVA1704
CAP ALUM 8UF 450V AXIAL

CAP ALUM 8UF 450V AXIAL

Supplier's Site
Capacitor - 18390013 - Radwell International
Willingboro, NJ, United States
Capacitor
18390013
Capacitor 18390013
ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, AXIAL; CAPACITANCE:8UF; VOLTAGE RATING:450V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:12.319MMROH S COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, AXIAL; CAPACITANCE:8UF; VOLTAGE RATING:450V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:12.319MMROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TVA1704-ND 58-TVA1704 18F225 TVA1704 18390013
Product Name Aluminum Electrolytic Capacitors 8uF 450V Capacitor Aluminum Electrolytic Capacitor, 8Uf, 450V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8 microF 8 microF 8 microF 8 microF 8 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details