Vishay Intertechnology, Inc. 20UF 150V Capacitor TVA1410

Description
CAP ALUM 20UF 150V AXIAL Product overview: TVA1410 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 20UF 150V AXIAL Product overview: TVA1410 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20UF 150V Capacitor
58-TVA1410
20UF 150V Capacitor 58-TVA1410
CAP ALUM 20UF 150V AXIAL Product overview: TVA1410 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1410 can be used for catalog matching and distributor lookup.

CAP ALUM 20UF 150V AXIAL Product overview: TVA1410 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1410-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1410-ND
Aluminum Electrolytic Capacitors TVA1410-ND
20µF 150V Aluminum Electrolytic Capacitors Axial, Can

20µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 20Uf, 150V, Axial; Capacitance Vishay - 18F175 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 150V, Axial; Capacitance Vishay
18F175
Aluminum Electrolytic Capacitor, 20Uf, 150V, Axial; Capacitance Vishay 18F175
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 150V, AXIAL; Capacitance:20µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 150V, AXIAL; Capacitance:20µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitor - 18393182 - Radwell International
Willingboro, NJ, United States
Capacitor
18393182
Capacitor 18393182
CAPACITOR, AXIAL, ELECTROLYTIC, 20UF, 150V, 9.5X31.75 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 20UF, 150V, 9.5X31.75 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1410 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1410
Capacitors - Aluminum Electrolytic Capacitors TVA1410
CAP ALUM 20UF 150V AXIAL

CAP ALUM 20UF 150V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1410 TVA1410-ND 18F175 18393182 TVA1410
Product Name 20UF 150V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 150V, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF 20 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers