KEMET Electronics Corporation Through-Hole 22uF 35V Capacitor T322E226K035AT

Description
22uF 35V Tantalum Capacitor, Axial, Through Hole Product overview: T322E226K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322E226K035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 35V Tantalum Capacitor, Axial, Through Hole Product overview: T322E226K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322E226K035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 22uF 35V Capacitor
59-T322E226K035AT
Through-Hole 22uF 35V Capacitor 59-T322E226K035AT
22uF 35V Tantalum Capacitor, Axial, Through Hole Product overview: T322E226K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322E226K035AT can be used for catalog matching and distributor lookup.

22uF 35V Tantalum Capacitor, Axial, Through Hole Product overview: T322E226K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322E226K035AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-4607-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4607-ND
Tantalum Capacitors 399-4607-ND
22µF Molded Tantalum Capacitors 35V Axial 1.3Ohm

22µF Molded Tantalum Capacitors 35V Axial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 35V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet - 70K8854 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet
70K8854
Tantalum Capacitor, 22Uf, 35V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet 70K8854
TANTALUM CAPACITOR, 22UF, 35V, 1.5 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 1.5 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes

Supplier's Site
Capacitor;Tantalum;Cap 22.0UF ;Tol+-10%; Axial; Vol-Rtg 35V - 70095271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 22.0UF ;Tol+-10%; Axial; Vol-Rtg 35V
70095271
Capacitor;Tantalum;Cap 22.0UF ;Tol+-10%; Axial; Vol-Rtg 35V 70095271
Capacitance Range: 0.1 - 330pF Voltage Range: 2 - 50V Tolerance: ±20%, ±10%, ±5% Case Size: A, B, C, D, E & F The Kemet T322 and T323 (CX01 & CX05) Axial leaded Series offers a complete line of extended range molded solid tantalum capacitors designed specifically for high speed automatic insertion applications. These capacitors offer an extremely high capacitance-to-volum e ratio while still maintaining excellent performance characteristics. Supplied in six axial lead tubular case sizes, these capacitors are ideally suited for use in printed wiring boards and all applications requiring a high degree of packaging density.

  • Capacitance Range: 0.1 - 330pF
  • Voltage Range: 2 - 50V
  • Tolerance: ±20%, ±10%, ±5%
  • Case Size: A, B, C, D, E & F
    The Kemet T322 and T323 (CX01 & CX05) Axial leaded Series offers a complete line of extended range molded solid tantalum capacitors designed specifically for high speed automatic insertion applications. These capacitors offer an extremely high capacitance-to-volume ratio while still maintaining excellent performance characteristics. Supplied in six axial lead tubular case sizes, these capacitors are ideally suited for use in printed wiring boards and all applications requiring a high degree of packaging density.
Supplier's Site
Tantalum Capacitors - T322E226K035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T322E226K035AT
Tantalum Capacitors T322E226K035AT
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T322E226K035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T322E226K035AT
Capacitors - Tantalum Capacitors T322E226K035AT
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site
Capacitor - 16293205 - Radwell International
Willingboro, NJ, United States
Capacitor
16293205
Capacitor 16293205
CAPACITOR, AXIAL, TANTALUM, 22UF, 35V, 10%, 7.11X13.46 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, TANTALUM, 22UF, 35V, 10%, 7.11X13.46 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T322E226K035AT 399-4607-ND 70K8854 70095271 T322E226K035AT T322E226K035AT 16293205
Product Name Through-Hole 22uF 35V Capacitor Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, 1.5 Ohm, 0.1, Axial; Capacitance Kemet Capacitor;Tantalum;Cap 22.0UF ;Tol+-10%; Axial; Vol-Rtg 35V Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details