Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1304.2

Description
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1304.2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1304.2-ND
Aluminum Electrolytic Capacitors TE1304.2-ND
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

15µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1304.2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1304.2
Capacitors - Aluminum Electrolytic Capacitors TE1304.2
CAP ALUM 15UF 50V AXIAL

CAP ALUM 15UF 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 15Uf, 50V, +75, -10%, Axial; Capacitance Vishay - 18F863 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 50V, +75, -10%, Axial; Capacitance Vishay
18F863
Aluminum Electrolytic Capacitor 15Uf, 50V, +75, -10%, Axial; Capacitance Vishay 18F863
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 50V, +75, -10%, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 50V, +75, -10%, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitor - 18389964 - Radwell International
Willingboro, NJ, United States
Capacitor
18389964
Capacitor 18389964
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 50V, +75, -10%, AXIAL; CAPACITANCE:15UF; VOLTAGE RATING:50V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105¦CROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 50V, +75, -10%, AXIAL; CAPACITANCE:15UF; VOLTAGE RATING:50V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105¦CROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1304.2-ND TE1304.2 18F863 18389964
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15Uf, 50V, +75, -10%, Axial; Capacitance Vishay Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details