Kyocera Corporation Tantalum Capacitors - TAP336K035CCS TAP336K035CCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 796293-TAP336K035CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 33μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: M Family Name: TAP Categories: Capacitors Dimension: 0.354" Dia (9.00mm) Height - Seated (Maximum): 0.571" (14.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TB33/35K2; T356L336K035AS7305; T356L336K035AS7301; NDTM336K35F2; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796293-TAP336K035CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 33μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: M Family Name: TAP Categories: Capacitors Dimension: 0.354" Dia (9.00mm) Height - Seated (Maximum): 0.571" (14.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TB33/35K2; T356L336K035AS7305; T356L336K035AS7301; NDTM336K35F2; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336K035CCS - 796293-TAP336K035CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP336K035CCS
796293-TAP336K035CCS
Tantalum Capacitors - TAP336K035CCS 796293-TAP336K035CCS
Manufacturer: AVX Corporation Win Source Part Number: 796293-TAP336K035CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 33μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: M Family Name: TAP Categories: Capacitors Dimension: 0.354" Dia (9.00mm) Height - Seated (Maximum): 0.571" (14.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TB33/35K2; T356L336K035AS7305; T356L336K035AS7301; NDTM336K35F2; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796293-TAP336K035CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 33μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: M
Family Name: TAP
Categories: Capacitors
Dimension: 0.354" Dia (9.00mm)
Height - Seated (Maximum): 0.571" (14.50mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TB33/35K2; T356L336K035AS7305; T356L336K035AS7301; NDTM336K35F2;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
33uF 35V 1 Ohm Capacitor
59-TAP336K035CCS
33uF 35V 1 Ohm Capacitor 59-TAP336K035CCS
Cap Tant Solid 33uF 35V 10% (9 X 14.5mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP336K035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 35V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 35V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP336K035CCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 35V 10% (9 X 14.5mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP336K035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 35V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 35V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP336K035CCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1897-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1897-ND
Tantalum Capacitors 478-1897-ND
33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm

33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm

Buy Now Datasheet
Capacitor, Tantalum;33uF;TAP Series;Radial;Case M;+/-10%;35V;46VDC;1 Ohms ESR;0 - 70195653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;33uF;TAP Series;Radial;Case M;+/-10%;35V;46VDC;1 Ohms ESR;0
70195653
Capacitor, Tantalum;33uF;TAP Series;Radial;Case M;+/-10%;35V;46VDC;1 Ohms ESR;0 70195653
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 06H1846 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx
06H1846
Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx 06H1846
TANTALUM CAPACITOR, 33UF, 35V, 1 OHM, 0.1, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 1 OHM, 0.1, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP336K035CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K035CCS
Tantalum Capacitors TAP336K035CCS
CAP TANT 33UF 10% 35V RADIAL

CAP TANT 33UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor - 16080684 - Radwell International
Willingboro, NJ, United States
Capacitor
16080684
Capacitor 16080684
CAPACITOR, TANTALUM , 33UF 35V, 10%, 1 OHM, CONFORMAL COATED, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, RADIAL 9MM X 14.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, TANTALUM , 33UF 35V, 10%, 1 OHM, CONFORMAL COATED, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, RADIAL 9MM X 14.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAP336K035CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336K035CCS
Capacitors - Tantalum Capacitors TAP336K035CCS
CAP TANT 33UF 10% 35V RADIAL

CAP TANT 33UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796293-TAP336K035CCS 59-TAP336K035CCS 478-1897-ND 70195653 06H1846 TAP336K035CCS 16080684 TAP336K035CCS
Product Name Tantalum Capacitors - TAP336K035CCS 33uF 35V 1 Ohm Capacitor Tantalum Capacitors Capacitor, Tantalum;33uF;TAP Series;Radial;Case M;+/-10%;35V;46VDC;1 Ohms ESR;0 Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details