Kyocera Corporation Ceramic Capacitors SR205C224KAA

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-8035-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8035-ND
Ceramic Capacitors 478-8035-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor - 49009209 - Radwell International
Willingboro, NJ, United States
Capacitor
49009209
Capacitor 49009209
CAPACITOR, CERAMIC, 220000PF, .22UF, 50VDC, X7R, 5X2.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, 220000PF, .22UF, 50VDC, X7R, 5X2.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - SR205C224KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR205C224KAA
Ceramic Capacitors SR205C224KAA
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-8035-ND 49009209 SR205C224KAA
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details