Vishay Intertechnology, Inc. 50V 20uF Capacitor TE1305-E3

Description
50V 20uF Aluminum Electrolytic Capacitor, Axial, 105°C Product overview: TE1305-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 20uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1305-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 20uF Aluminum Electrolytic Capacitor, Axial, 105°C Product overview: TE1305-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 20uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1305-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 20uF Capacitor
58-TE1305-E3
50V 20uF Capacitor 58-TE1305-E3
50V 20uF Aluminum Electrolytic Capacitor, Axial, 105°C Product overview: TE1305-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 20uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1305-E3 can be used for catalog matching and distributor lookup.

50V 20uF Aluminum Electrolytic Capacitor, Axial, 105°C Product overview: TE1305-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 20uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1305-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TE1305-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1305-E3-ND
Aluminum Electrolytic Capacitors TE1305-E3-ND
20µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

20µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1305-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1305-E3
Capacitors - Aluminum Electrolytic Capacitors TE1305-E3
CAP ALUM 20UF 50V AXIAL

CAP ALUM 20UF 50V AXIAL

Supplier's Site
Capacitor - 31522090 - Radwell International
Willingboro, NJ, United States
Capacitor
31522090
Capacitor 31522090
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 20UF, 50V, 8X21 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 20UF, 50V, 8X21 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TE1305-E3 TE1305-E3-ND TE1305-E3 31522090
Product Name 50V 20uF Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers