Vishay Intertechnology, Inc. 25uF 50V Capacitor TVA1306

Description
Cap Aluminum Lytic 25uF 50V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1306 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 25uF 50V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1306 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25uF 50V Capacitor
58-TVA1306
25uF 50V Capacitor 58-TVA1306
Cap Aluminum Lytic 25uF 50V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1306 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 25uF 50V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1306 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 718-2248-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-2248-ND
Aluminum Electrolytic Capacitors 718-2248-ND
25µF 50V Aluminum Electrolytic Capacitors Axial, Can

25µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1306 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1306
Capacitors - Aluminum Electrolytic Capacitors TVA1306
CAP ALUM 25UF 50V AXIAL

CAP ALUM 25UF 50V AXIAL

Supplier's Site
Capacitor - 18393060 - Radwell International
Willingboro, NJ, United States
Capacitor
18393060
Capacitor 18393060
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 25UF, 50V, 20%, 6.35X17.45 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 25UF, 50V, 20%, 6.35X17.45 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay - 18F164 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay
18F164
Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay 18F164
ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 50V, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 50V, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1306 718-2248-ND TVA1306 18393060 18F164
Product Name 25uF 50V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 25 microF 25 microF 25 microF 25 microF 25 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details