KEMET Electronics Corporation Tantalum Capacitors - T491C106K035AT T491C106K035AT

Description
Manufacturer: Kemet Win Source Part Number: 1263451-T491C106K035 AT Series: T491 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2413 Mounting: SMD Capacitance: 10μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.6 Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: T491 Categories: Capacitors Manufacturer Homepage: www.kemet.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NTC-T106K35TRCF; TH3C106K035B1600; TH3C106K035A1600; Introduction Date: December 05, 2001 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1263451-T491C106K035 AT Series: T491 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2413 Mounting: SMD Capacitance: 10μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.6 Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: T491 Categories: Capacitors Manufacturer Homepage: www.kemet.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NTC-T106K35TRCF; TH3C106K035B1600; TH3C106K035A1600; Introduction Date: December 05, 2001 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C106K035AT - 1263451-T491C106K035AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491C106K035AT
1263451-T491C106K035AT
Tantalum Capacitors - T491C106K035AT 1263451-T491C106K035AT
Manufacturer: Kemet Win Source Part Number: 1263451-T491C106K035 AT Series: T491 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2413 Mounting: SMD Capacitance: 10μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.6 Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: T491 Categories: Capacitors Manufacturer Homepage: www.kemet.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NTC-T106K35TRCF; TH3C106K035B1600; TH3C106K035A1600; Introduction Date: December 05, 2001 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Kemet
Win Source Part Number: 1263451-T491C106K035AT
Series: T491
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2413
Mounting: SMD
Capacitance: 10μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.6 Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: T491
Categories: Capacitors
Manufacturer Homepage: www.kemet.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NTC-T106K35TRCF; TH3C106K035B1600; TH3C106K035A1600;
Introduction Date: December 05, 2001
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 35V Capacitor
59-T491C106K035AT
SMD 10uF 35V Capacitor 59-T491C106K035AT
10uF 35V Tantalum Capacitor, SMD, 20% Tol, 125°C Product overview: T491C106K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C106K035AT can be used for catalog matching and distributor lookup.

10uF 35V Tantalum Capacitor, SMD, 20% Tol, 125°C Product overview: T491C106K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C106K035AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 8015520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015520
Tantalum Capacitors 8015520
Capacitor Tantalum T491 Case C 35V 10uF

Capacitor Tantalum T491 Case C 35V 10uF

Supplier's Site
Tantalum Capacitors - 8015520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015520P
Tantalum Capacitors 8015520P
Capacitor Tantalum T491 Case C 35V 10uF

Capacitor Tantalum T491 Case C 35V 10uF

Supplier's Site
Tantalum Capacitors - 1696705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1696705
Tantalum Capacitors 1696705
Capacitor Tantalum T491 Case C 35V 10uF

Capacitor Tantalum T491 Case C 35V 10uF

Supplier's Site
Tantalum Capacitors - 399-8333-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8333-2-ND
Tantalum Capacitors 399-8333-2-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8333-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8333-6-ND
Tantalum Capacitors 399-8333-6-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8333-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8333-1-ND
Tantalum Capacitors 399-8333-1-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Capacitor - 16309669 - Radwell International
Willingboro, NJ, United States
Capacitor
16309669
Capacitor 16309669
(PRICE/TC), TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28, FULL REEL, CAPACITANCE:10 F, VOLTAGE RATING:35V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2312 [6032 METRIC] ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28, FULL REEL, CAPACITANCE:10 F, VOLTAGE RATING:35V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2312 [6032 METRIC] ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 10Uf 35V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet - 57K1849 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet
57K1849
Tantalum Capacitor, 10Uf 35V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet 57K1849
TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet - 59M3195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet
59M3195
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet 59M3195
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet - 95W0083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet
95W0083
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet 95W0083
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
KEMET - T491C106K035AT - Surface Mount Tantalum Capacitor, 10 µF, 35 V, 2312 [6032 Metric], T491 Series, ± 10%, -55 °C - 417-T491C106K035AT - Utmel Electronic Limited
Hong Kong, China
KEMET - T491C106K035AT - Surface Mount Tantalum Capacitor, 10 µF, 35 V, 2312 [6032 Metric], T491 Series, ± 10%, -55 °C
417-T491C106K035AT
KEMET - T491C106K035AT - Surface Mount Tantalum Capacitor, 10 µF, 35 V, 2312 [6032 Metric], T491 Series, ± 10%, -55 °C 417-T491C106K035AT
KEMET - T491C106K035AT - Surface Mount Tantalum Capacitor, 10 µF, 35 V, 2312 [6032 Metric], T491 Series, ± 10%, -55 °C

KEMET - T491C106K035AT - Surface Mount Tantalum Capacitor, 10 µF, 35 V, 2312 [6032 Metric], T491 Series, ± 10%, -55 °C

Supplier's Site
Tantalum Capacitors - T491C106K035AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491C106K035AT
Tantalum Capacitors T491C106K035AT
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491C106K035AT
Capacitors >> Tantalum Capacitors T491C106K035AT
10uF 35V 1.6Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

10uF 35V 1.6Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - T491C106K035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C106K035AT
Tantalum Capacitors T491C106K035AT
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C106K035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C106K035AT
Capacitors - Tantalum Capacitors T491C106K035AT
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1263451-T491C106K035AT 59-T491C106K035AT 8015520 8015520P 399-8333-2-ND 399-8333-6-ND 16309669 57K1849 59M3195 417-T491C106K035AT T491C106K035AT T491C106K035AT T491C106K035AT T491C106K035AT
Product Name Tantalum Capacitors - T491C106K035AT SMD 10uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitor, 10Uf 35V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kemet KEMET - T491C106K035AT - Surface Mount Tantalum Capacitor, 10 µF, 35 V, 2312 [6032 Metric], T491 Series, ± 10%, -55 °C Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 25 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C11CF130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers