10µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 25 V, 10 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: TE1204 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25 V, 10 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1204 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, +75, -10%, AXIAL; CAPACITANCE:10UF; VOLTAGE RATING:25V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105°CROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 10UF 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, +75, -10%, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TE1204-ND | 58-TE1204 | 18384354 | TE1204 | 18F526 |
| Product Name | Aluminum Electrolytic Capacitors | Through-Hole 25 V 10 uF Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10Uf, 25V, +75, -10%, Axial; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |