22µF 400V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 22UF, 400V, 16X33.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 22UF 20% 400V AXIAL
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14847-ND | 21939480 | TVX2G220MCD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |