Vishay Precision Group Tantalum Capacitors TR3D477K6R3C0125

Description
TR3477K6R3DC0125
Request a Quote Datasheet
Description
TR3477K6R3DC0125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D477K6R3C0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D477K6R3C0125TR-ND
Tantalum Capacitors 718-TR3D477K6R3C0125TR-ND
TR3477K6R3DC0125

TR3477K6R3DC0125

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D477K6R3C0125DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D477K6R3C0125DKR-ND
Tantalum Capacitors 718-TR3D477K6R3C0125DKR-ND
TR3477K6R3DC0125

TR3477K6R3DC0125

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D477K6R3C0125CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D477K6R3C0125CT-ND
Tantalum Capacitors 718-TR3D477K6R3C0125CT-ND
TR3477K6R3DC0125

TR3477K6R3DC0125

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 0.125 Ohm Capacitor
59-TR3D477K6R3C0125
SMD 470uF 6.3V 0.125 Ohm Capacitor 59-TR3D477K6R3C0125
Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TR3D477K6R3C0125 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D477K6R3C0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TR3D477K6R3C0125 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D477K6R3C0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D477K6R3C0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D477K6R3C0125
Capacitors - Tantalum Capacitors TR3D477K6R3C0125
TR3477K6R3DC0125

TR3477K6R3DC0125

Supplier's Site
Capacitor - 111595856 - Radwell International
Willingboro, NJ, United States
Capacitor
111595856
Capacitor 111595856
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TANTAMOUNTR, TR3 SERIES, 470 F, 10%, 6.3 V, 2917 [7343 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TANTAMOUNTR, TR3 SERIES, 470 F, 10%, 6.3 V, 2917 [7343 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2211
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2211
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3D477K6R3C0125TR-ND 718-TR3D477K6R3C0125DKR-ND 59-TR3D477K6R3C0125 TR3D477K6R3C0125 111595856 08X2211
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 6.3V 0.125 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details