Vishay Intertechnology, Inc. 12uF 250V Capacitor TVA1505

Description
Cap Aluminum Lytic 12uF 250V (11.125 X 31.75mm) Axial 85°C Product overview: TVA1505 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1505 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 12uF 250V (11.125 X 31.75mm) Axial 85°C Product overview: TVA1505 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1505 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12uF 250V Capacitor
58-TVA1505
12uF 250V Capacitor 58-TVA1505
Cap Aluminum Lytic 12uF 250V (11.125 X 31.75mm) Axial 85°C Product overview: TVA1505 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1505 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 12uF 250V (11.125 X 31.75mm) Axial 85°C Product overview: TVA1505 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1505 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 718-TVA1505-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1505-ND
Aluminum Electrolytic Capacitors 718-TVA1505-ND
12µF 250V Aluminum Electrolytic Capacitors Axial, Can

12µF 250V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 12Uf, 250V, Axial; Capacitance Vishay - 18F988 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 12Uf, 250V, Axial; Capacitance Vishay
18F988
Aluminum Electrolytic Capacitor, 12Uf, 250V, Axial; Capacitance Vishay 18F988
ALUMINUM ELECTROLYTIC CAPACITOR, 12UF, 250V, AXIAL; Capacitance:12µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 12UF, 250V, AXIAL; Capacitance:12µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitor - 18384848 - Radwell International
Willingboro, NJ, United States
Capacitor
18384848
Capacitor 18384848
CAPACITOR, AXIAL, ELECTROLYTIC, 12UF, 250V, 11X32 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 12UF, 250V, 11X32 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1505 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1505
Capacitors - Aluminum Electrolytic Capacitors TVA1505
CAP ALUM 12UF 250V AXIAL

CAP ALUM 12UF 250V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1505 718-TVA1505-ND 18F988 18384848 TVA1505
Product Name 12uF 250V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 12Uf, 250V, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12 microF 12 microF 12 microF 12 microF 12 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers