KYOCERA AVX Components Corporation Tantalum Capacitors TAJD336K020SNJ

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD336K020SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD336K020SNJTR-ND
Tantalum Capacitors 478-TAJD336K020SNJTR-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD336K020SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD336K020SNJ
Capacitors - Tantalum Capacitors TAJD336K020SNJ
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site
Capacitor - 21359754 - Radwell International
Willingboro, NJ, United States
Capacitor
21359754
Capacitor 21359754
CAPACITOR, SMD, TANTALUM, 33UF, 20V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 33UF, 20V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx - 54J3529 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx
54J3529
Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx 54J3529
CAPACITOR TANT, 33UF, 20V, 2917 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 2917 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD336K020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD336K020SNJ
Tantalum Capacitors TAJD336K020SNJ
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD336K020SNJTR-ND TAJD336K020SNJ 21359754 54J3529 TAJD336K020SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 7.34E9 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers