Kyocera Corporation 0.1uF 35V 26 Ohm Capacitor TAP104K035SCS

Description
Cap Tant Solid 0.1uF 35V 10% (4.5 X 7mm) Radial 2.5mm 26 Ohm 125°C Bulk Product overview: TAP104K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 35V, 26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 35V, 26 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP104K035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.1uF 35V 10% (4.5 X 7mm) Radial 2.5mm 26 Ohm 125°C Bulk Product overview: TAP104K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 35V, 26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 35V, 26 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP104K035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 35V 26 Ohm Capacitor
59-TAP104K035SCS
0.1uF 35V 26 Ohm Capacitor 59-TAP104K035SCS
Cap Tant Solid 0.1uF 35V 10% (4.5 X 7mm) Radial 2.5mm 26 Ohm 125°C Bulk Product overview: TAP104K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 35V, 26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 35V, 26 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP104K035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.1uF 35V 10% (4.5 X 7mm) Radial 2.5mm 26 Ohm 125°C Bulk Product overview: TAP104K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 35V, 26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 35V, 26 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP104K035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1831-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1831-ND
Tantalum Capacitors 478-1831-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP104K035SCS - 1105385-TAP104K035SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP104K035SCS
1105385-TAP104K035SCS
Tantalum Capacitors - TAP104K035SCS 1105385-TAP104K035SCS
Manufacturer: AVX Corporation Win Source Part Number: 1105385-TAP104K035SC S Packaging: Bulk Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A ESR: 26 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105385-TAP104K035SCS
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 0.1μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
ESR: 26 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" Dia (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 1349385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349385
Tantalum Capacitors 1349385
Capacitors 0.1uF 35V 10% Wire Form S

Capacitors 0.1uF 35V 10% Wire Form S

Supplier's Site
Tantalum Capacitors - 1349748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349748
Tantalum Capacitors 1349748
Capacitors 0.1uF 35V 10% Wire Form S

Capacitors 0.1uF 35V 10% Wire Form S

Supplier's Site
Capacitors - Tantalum Capacitors - TAP104K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP104K035SCS
Capacitors - Tantalum Capacitors TAP104K035SCS
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP104K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104K035SCS
Tantalum Capacitors TAP104K035SCS
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf, 35V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 13H6339 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 35V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx
13H6339
Tantalum Capacitor, 0.1Uf, 35V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx 13H6339
TANTALUM CAPACITOR, 0.1UF, 35V, 26 OHM, 0.1, RADIAL; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 35V, 26 OHM, 0.1, RADIAL; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

Supplier's Site
Capacitor - 16069518 - Radwell International
Willingboro, NJ, United States
Capacitor
16069518
Capacitor 16069518
CAPACITOR, RADIAL, TANTALUM, .1UF, 10%, 35V, 2.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, .1UF, 10%, 35V, 2.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;26 Ohms ESR - 70195648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;26 Ohms ESR
70195648
Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;26 Ohms ESR 70195648
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP104K035SCS 478-1831-ND 1105385-TAP104K035SCS 1349385 TAP104K035SCS TAP104K035SCS 13H6339 16069518 70195648
Product Name 0.1uF 35V 26 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAP104K035SCS Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.1Uf, 35V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;26 Ohms ESR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Bulk Bulk Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details