AVX Corporation Capacitors - Tantalum Capacitors TAJR104K035RNJ

Description
Win Source Part Number: 1003067-TAJR104K035R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 29Ohm Manufacturer Size Code: R Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8926-2,478-8926- 1,TAJR104K035RNJ-ND, 478-8926-6
Request a Quote Datasheet
Description
Win Source Part Number: 1003067-TAJR104K035R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 29Ohm Manufacturer Size Code: R Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8926-2,478-8926- 1,TAJR104K035RNJ-ND, 478-8926-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1003067-TAJR104K035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1003067-TAJR104K035RNJ
Capacitors - Tantalum Capacitors 1003067-TAJR104K035RNJ
Win Source Part Number: 1003067-TAJR104K035R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 29Ohm Manufacturer Size Code: R Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8926-2,478-8926- 1,TAJR104K035RNJ-ND, 478-8926-6

Win Source Part Number: 1003067-TAJR104K035RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 29Ohm
Manufacturer Size Code: R
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8926-2,478-8926-1,TAJR104K035RNJ-ND,478-8926-6

Buy Now Datasheet
Tantalum Capacitors - 1349967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349967
Tantalum Capacitors 1349967
SMD Tantalum Chip 0805 0.1uF 35Vdc 10%

SMD Tantalum Chip 0805 0.1uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 1355448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1355448
Tantalum Capacitors 1355448
SMD Tantalum Chip 0805 0.1uF 35Vdc 10%

SMD Tantalum Chip 0805 0.1uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-8926-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8926-6-ND
Tantalum Capacitors 478-8926-6-ND
0.1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 29Ohm

0.1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 29Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8926-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8926-2-ND
Tantalum Capacitors 478-8926-2-ND
0.1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 29Ohm

0.1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 29Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8926-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8926-1-ND
Tantalum Capacitors 478-8926-1-ND
0.1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 29Ohm

0.1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 29Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 35V 29 Ohm Capacitor
59-TAJR104K035RNJ
SMD 0.1uF 35V 29 Ohm Capacitor 59-TAJR104K035RNJ
Cap Tant Solid 0.1uF 35V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 29 Ohm 125°C T/R Product overview: TAJR104K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V, 29 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, 29 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR104K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.1uF 35V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 29 Ohm 125°C T/R Product overview: TAJR104K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V, 29 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, 29 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR104K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJR104K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR104K035RNJ
Tantalum Capacitors TAJR104K035RNJ
CAP TANT 0.1UF 10% 35V 0805

CAP TANT 0.1UF 10% 35V 0805

Supplier's Site Datasheet
Capacitor, Tantalum, 0.1Uf, 35V, 0805; Capacitance Kyocera Avx - 96Y7969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 0.1Uf, 35V, 0805; Capacitance Kyocera Avx
96Y7969
Capacitor, Tantalum, 0.1Uf, 35V, 0805; Capacitance Kyocera Avx 96Y7969
CAPACITOR, TANTALUM, 0.1UF, 35V, 0805; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:29ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:44mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 0.1UF, 35V, 0805; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:29ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:44mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx - 15P3105 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx
15P3105
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx 15P3105
Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 35 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 35 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 0.1Uf, 35V, 0805; Capacitance Kyocera Avx - 22K2536 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 0.1Uf, 35V, 0805; Capacitance Kyocera Avx
22K2536
Capacitor, Tantalum, 0.1Uf, 35V, 0805; Capacitance Kyocera Avx 22K2536
CAPACITOR, TANTALUM, 0.1UF, 35V, 0805; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:29ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:44mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 0.1UF, 35V, 0805; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:29ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:44mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 35V, 10%; Capacitance Kyocera Avx - 13AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 35V, 10%; Capacitance Kyocera Avx
13AC4082
Cap, 0.1Μf, 35V, 10%; Capacitance Kyocera Avx 13AC4082
CAP, 0.1µF, 35V, 10%; Capacitance:0.1µF; Voltage Rating:35V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 0.1µF, 35V, 10%; Capacitance:0.1µF; Voltage Rating:35V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJR104K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR104K035RNJ
Capacitors - Tantalum Capacitors TAJR104K035RNJ
CAP TANT 0.1UF 10% 35V 0805

CAP TANT 0.1UF 10% 35V 0805

Supplier's Site
Capacitor - 38128075 - Radwell International
Willingboro, NJ, United States
Capacitor
38128075
Capacitor 38128075
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 0.1 F, 10%, 35 V, 0805 [2012 METRIC], R ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 0.1 F, 10%, 35 V, 0805 [2012 METRIC], R ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - TAJR104K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJR104K035RNJ
Tantalum Capacitors TAJR104K035RNJ
CAP TANT 0.1UF 10% 35V 0805

CAP TANT 0.1UF 10% 35V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003067-TAJR104K035RNJ 1349967 478-8926-6-ND 478-8926-2-ND 59-TAJR104K035RNJ TAJR104K035RNJ 96Y7969 15P3105 13AC4082 TAJR104K035RNJ 38128075 TAJR104K035RNJ
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 0.1uF 35V 29 Ohm Capacitor Tantalum Capacitors Capacitor, Tantalum, 0.1Uf, 35V, 0805; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx Cap, 0.1Μf, 35V, 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitor Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 100000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers