Cap Aluminum Lytic 4uF 150V (7.925 X 20.625mm) Axial 85°C Product overview: TVA1402 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1402 can be used for catalog matching and distributor lookup.
4µF 150V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 4UF 150V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 4UF, 150 VDC, 7.925X20.625 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 4UF, 150V, AXIAL; Capacitance:4µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1402 | TVA1402-ND | TVA1402 | 18389907 | 18F976 |
| Product Name | 4uF 150V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 4Uf, 150V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |
| Capacitance Tolerance | 20 (+/- %) |