25µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
25uF 25V Axial Aluminum Electrolytic Capacitor Product overview: TE1207-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1207-E3 can be used for catalog matching and distributor lookup.
CAP ALUM 25UF 25V AXIAL
VISHAY Components TE1207-E3
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 25V, +75, -10%, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Operating Temperature: –40°C to +105°C.
Features
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TE1207-E3-ND | 58-TE1207-E3 | TE1207-E3 | 70M6237 | 70079641 | |
| Product Name | Aluminum Electrolytic Capacitors | 25uF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 25Uf, 25V, +75, -10%, Axial; Capacitance Vishay | Capacitor;Aluminum Electrolytic;Cap 25 uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |