Capacitor 22uF 35V 10% Wire Form C Bulk
Capacitor 22uF 35V 10% Wire Form C Bulk
Manufacturer: AVX Corporation
Win Source Part Number: 796284-TAP226K035CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: K
Family Name: TAP
Categories: Capacitors
Dimension: 0.335" Dia (8.50mm)
Height - Seated (Maximum): 0.551" (14.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TB22/35K2; NDTM226K35F2TRF; NDTM226K35F2; NDTM226K35F2TR;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Cap Tant Solid 22uF 35V 10%( 8.5 X 14mm) Radial 5mm 1.3 Ohm 125°C Bulk Product overview: TAP226K035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K035CCS can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
CAP TANT 22UF 10% 35V RADIAL
CAPACTIOR, RADIAL, TANTALUM, 22UF, 35V, 8.5X14.5 MM 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 22UF 10% 35V RADIAL
TANTALUM CAPACITOR, 22UF, 35V, 1.3 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349861 | 796284-TAP226K035CCS | 59-TAP226K035CCS | 478-6015-ND | TAP226K035CCS | 16080236 | TAP226K035CCS | 54J4918 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP226K035CCS | 22uF 35V 1.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | Automotive | General Purpose | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |