AVX Corporation Tantalum Capacitors TPSD226K025R0200

Description
KYOCERA AVX TPSD226K025R0200
Request a Quote Datasheet
Description
KYOCERA AVX TPSD226K025R0200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1359867P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359867P
Tantalum Capacitors 1359867P
KYOCERA AVX TPSD226K025R0200

KYOCERA AVX TPSD226K025R0200

Supplier's Site
Tantalum Capacitors - 1359867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359867
Tantalum Capacitors 1359867
KYOCERA AVX TPSD226K025R0200

KYOCERA AVX TPSD226K025R0200

Supplier's Site
Tantalum Capacitors - 478-1783-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1783-6-ND
Tantalum Capacitors 478-1783-6-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1783-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1783-2-ND
Tantalum Capacitors 478-1783-2-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1783-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1783-1-ND
Tantalum Capacitors 478-1783-1-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 25V 0.2 Ohm Capacitor
59-TPSD226K025R0200
SMD 22uF 25V 0.2 Ohm Capacitor 59-TPSD226K025R0200
Cap Tant Solid 22uF 25V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD226K025R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD226K025R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 25V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD226K025R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD226K025R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 16086886 - Radwell International
Willingboro, NJ, United States
Capacitor
16086886
Capacitor 16086886
CAPACITOR, TANTALUM, 22UF, 25V, 10%, 2917 [7343 METRIC], SMD, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, TANTALUM, 22UF, 25V, 10%, 2917 [7343 METRIC], SMD, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - TPSD226K025R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226K025R0200
Tantalum Capacitors TPSD226K025R0200
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site Datasheet
CAP TANT 22UF 10% 25V 2917 - 66-TPSD226K025R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 25V 2917
66-TPSD226K025R0200
CAP TANT 22UF 10% 25V 2917 66-TPSD226K025R0200
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 35K4999 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
35K4999
Tantalum Capacitor, 22Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 35K4999
TANTALUM CAPACITOR, 22UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 14J9937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
14J9937
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 14J9937
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD226K025R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD226K025R0200
Tantalum Capacitors TPSD226K025R0200
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSD226K025R0200
Capacitors >> Tantalum Capacitors TPSD226K025R0200
22uF 25V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

22uF 25V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359867P 1359867 478-1783-6-ND 478-1783-2-ND 59-TPSD226K025R0200 16086886 TPSD226K025R0200 66-TPSD226K025R0200 35K4999 14J9937 TPSD226K025R0200 TPSD226K025R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 25V 0.2 Ohm Capacitor Capacitor Tantalum Capacitors CAP TANT 22UF 10% 25V 2917 Tantalum Capacitor, 22Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors >> Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details