Kyocera Corporation Tantalum Capacitors TAP155K050SCS

Description
1.5µF Conformal Coated Tantalum Capacitors 50V Radial 6Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 50V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP155K050SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP155K050SCS-ND
Tantalum Capacitors 478-TAP155K050SCS-ND
1.5µF Conformal Coated Tantalum Capacitors 50V Radial 6Ohm

1.5µF Conformal Coated Tantalum Capacitors 50V Radial 6Ohm

Buy Now Datasheet
Capacitor - 67388898 - Radwell International
Willingboro, NJ, United States
Capacitor
67388898
Capacitor 67388898
CAP, TANTALUM, 1.5UF, 50V, RADIAL, 10%, LS:2.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, TANTALUM, 1.5UF, 50V, RADIAL, 10%, LS:2.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - TAP155K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP155K050SCS
Tantalum Capacitors TAP155K050SCS
CAP TANT 1.5UF 10% 50V RADIAL

CAP TANT 1.5UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP155K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP155K050SCS
Capacitors - Tantalum Capacitors TAP155K050SCS
CAP TANT 1.5UF 10% 50V RADIAL

CAP TANT 1.5UF 10% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP155K050SCS-ND 67388898 TAP155K050SCS TAP155K050SCS
Product Name Tantalum Capacitors Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details