Nichicon (America) Corporation Aluminum Electrolytic Capacitors TVX2D100MCD

Description
10µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-14438-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-14438-ND
Aluminum Electrolytic Capacitors 493-14438-ND
10µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

10µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 22092110 - Radwell International
Willingboro, NJ, United States
Capacitor
22092110
Capacitor 22092110
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM, 10UF, 200V, 20%, AXIAL, CAPACITANCE:10 F, CAPACITANCE TOLERANCE: 20%, CAPACITOR DIELECTRIC TYPE:ALUMINIUM ELECTROLYTIC, CAPACITOR MOUNTING:THROUGH HOLE, CAPACITOR TERMINALS:AXIAL LEADED, 10MMX23MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM, 10UF, 200V, 20%, AXIAL, CAPACITANCE:10 F, CAPACITANCE TOLERANCE: 20%, CAPACITOR DIELECTRIC TYPE:ALUMINIUM ELECTROLYTIC, CAPACITOR MOUNTING:THROUGH HOLE, CAPACITOR TERMINALS:AXIAL LEADED, 10MMX23MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVX2D100MCD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVX2D100MCD
Capacitors - Aluminum Electrolytic Capacitors TVX2D100MCD
CAP ALUM 10UF 20% 200V AXIAL

CAP ALUM 10UF 20% 200V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-14438-ND 22092110 TVX2D100MCD
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 1.00E7 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers