33µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.1Ohm @ 100kHz
Cap Tant Solid 33uF 10V 20% (4.7 X 12.04mm) Axial 2.1 Ohm 125°C Bulk Product overview: T110B336M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 10V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 10V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110B336M010AT can be used for catalog matching and distributor lookup.
CAP TANT 33UF 20% 10V AXIAL
CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, AXIAL, CAPACITANCE:33UF, VOLTAGE RATING:10V, PRODUCT RANGE:T110 SERIES, MIL-PRF-39003, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:AXIAL LEADED, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 33UF 20% 10V AXIAL
CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, AXIAL; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T110B336M010AT-ND | 59-T110B336M010AT | T110B336M010AT | 16292881 | T110B336M010AT | 72K9630 |
| Product Name | Tantalum Capacitors | 33uF 10V 2.1 Ohm Capacitor | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Axial; Capacitance Kemet |
| Applications | General Purpose; Military | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |