15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.4Ohm
15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.4Ohm
15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.4Ohm
Cap Tant Solid 15uF 35V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: TAJC156K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC156K035RNJ can be used for catalog matching and distributor lookup.
CAP TANT 15UF 10% 35V 2312
CAP TANT 15UF 10% 35V 2312
CAP TANT 15UF 10% 35V 2312
CAPACITOR, SMD, TANTALUM, 15 UF, 35 VDC, 3.2 MM X 6 MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 15UF, 35V, 1.4 OHM, 0.1, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 35V, 1.4 OHM, 0.1, 2312; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1364555 | 478-1708-2-ND | 478-1708-6-ND | 59-TAJC156K035RNJ | TAJC156K035RNJ | TAJC156K035RNJ | TAJC156K035RNJ | 21337357 | 54J3218 | 59M2401 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 15uF 35V 1.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitor, 15Uf, 35V, 1.4 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx |
| Applications | Automotive | General Purpose | General Purpose | |||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor |